Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal
Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1
Dimensions Passive Component Dimensions (MM) : 16 x 6.9
Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Law : Linear Resistance Value (OHM) : 4.7K Voltage Rating (V) : 315
Product Type Features Element Type : Cermet Resistor Type : Trimmer Rotary Turn Type : Single Turn Sealing Option : Not Sealed
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
- Passive Component Lead Type : Radial-Leaded
- Product Orientation : Horizontal
Configuration Features
- Adjustment Location : Top
- Adjustment Method : Screwdriver Slot
- Number of Turns : 1
Dimensions
- Passive Component Dimensions (MM) : 16 x 6.9
Electrical Characteristics
- Passive Component Tolerance (PCT) : 20
- Power Rating (WATT) : 1
- Resistance Class : 1kΩ - 1MΩ
- Resistance Law : Linear
- Resistance Value (OHM) : 4.7K
- Voltage Rating (V) : 315
Product Type Features
- Element Type : Cermet
- Resistor Type : Trimmer
- Rotary Turn Type : Single Turn
- Sealing Option : Not Sealed
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder