TE Connectivity Resistors 1625938-1

Description
Resistors
Request a Quote
Description
Resistors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Resistors
1625938-1
Resistors 1625938-1
Resistors

Resistors

Buy Now
POT 10K OHM THUMBWHEEL LINEAR - 785-1625938-1 - Utmel Electronic Limited
Hong Kong, China
POT 10K OHM THUMBWHEEL LINEAR
785-1625938-1
POT 10K OHM THUMBWHEEL LINEAR 785-1625938-1
POT 10K OHM THUMBWHEEL LINEAR

POT 10K OHM THUMBWHEEL LINEAR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1625938-1 785-1625938-1
Product Name Resistors POT 10K OHM THUMBWHEEL LINEAR
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details