1625932-8 -- LC1 10K 20% 22MM SL AMP - TE CONNECTIVITY
TE Connectivity
Lc1 10K 20% 22Mm Sl Amp - Te Connectivity
1625932-8
Description
LC1 10K 20% 22MM SL
Description
LC1 10K 20% 22MM SL
Suppliers
Lc1 10K 20% 22Mm Sl Amp - Te Connectivity
75AC5685
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5685 |
|
Product Name
|
Lc1 10K 20% 22Mm Sl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers