TE Connectivity Through-Hole Resistors 1625890-7

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.5 x 16 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 120K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.5 x 16 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 120K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1625890-7 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1625890-7
Through-Hole Resistors 1625890-7
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.5 x 16 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 120K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 5.5 x 16

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 120K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ]
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1625890-7
Resistors 1625890-7
2W SM M/OX 5% 120K

2W SM M/OX 5% 120K

Buy Now
Swedesboro, NJ, United States
Resistors
1625890-7
Resistors 1625890-7
Resistors

Resistors

Buy Now
2W Resistor - 53-1625890-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-1625890-7
2W Resistor 53-1625890-7
RES 120K OHM 2W 5% AXIAL Product overview: 1625890-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1625890-7 can be used for catalog matching and distributor lookup.

RES 120K OHM 2W 5% AXIAL Product overview: 1625890-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1625890-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1625890-7 - 1202579-1625890-7 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 1625890-7
1202579-1625890-7
Through Hole Resistors - 1625890-7 1202579-1625890-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202579-1625890-7 Packaging: Tape & Box (TB) Termination: Axial Voltage Rating: 350 V Length: 11 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Military Standard: Not Composition: Metal Oxide, Power resistor Number of Terminations: 2 Resistance: 120 kΩ Power Rating: 2 W Number of Resistors: 1 Number of Pins: 2 Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): ROX2SJ120K; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Axial, Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC ELV: Compliant Max Power Dissipation: 2 W Max Operating Temperature: 235 °C Lead/Base Style: Axial

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202579-1625890-7
Packaging: Tape & Box (TB)
Termination: Axial
Voltage Rating: 350 V
Length: 11 mm
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Military Standard: Not
Composition: Metal Oxide, Power resistor
Number of Terminations: 2
Resistance: 120 kΩ
Power Rating: 2 W
Number of Resistors: 1
Number of Pins: 2
Diameter: 4 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): ROX2SJ120K;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Axial, Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
ELV: Compliant
Max Power Dissipation: 2 W
Max Operating Temperature: 235 °C
Lead/Base Style: Axial

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 1625890-7 1625890-7 53-1625890-7 1202579-1625890-7
Product Name Through-Hole Resistors Resistors 2W Resistor Through Hole Resistors - 1625890-7
Mounting / Packaging ThroughHole
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details