1625890-2 -- 2W SM M/OX 5% 100K AMP - TE CONNECTIVITY
TE Connectivity
2W Sm M/ox 5% 100K Amp - Te Connectivity
1625890-2
Description
2W SM M/OX 5% 100K
Description
2W SM M/OX 5% 100K
Suppliers
2W Sm M/ox 5% 100K Amp - Te Connectivity
41AJ3681
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3681 |
|
Product Name
|
2W Sm M/ox 5% 100K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details