1625886-4 -- 1W SM M/OX 5% 330R AMP - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 330R Amp - Te Connectivity
1625886-4
Description
1W SM M/OX 5% 330R
Description
1W SM M/OX 5% 330R
Suppliers
1W Sm M/ox 5% 330R Amp - Te Connectivity
75AC5683
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5683 |
|
Product Name
|
1W Sm M/ox 5% 330R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details