TE Connectivity Through-Hole Resistors 1625885-7

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5 x 12 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .33 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5 x 12 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .33 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1625885-7 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1625885-7
Through-Hole Resistors 1625885-7
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5 x 12 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .33 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 5 x 12

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .33

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ]
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1625885-7
Resistors 1625885-7
1W SM M/OX 5% R33

1W SM M/OX 5% R33

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1625885-7 1625885-7
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers