TE Connectivity Through-Hole Resistors 1625878-4

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 1 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±350
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 1 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1625878-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1625878-4
Through-Hole Resistors 1625878-4
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 1 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±350

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.3 x 2.3

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 1

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thin Film
  • Product Type : Fixed Resistor
  • Resistor Type : Fusible Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±350
Buy Now
1 Ohm 4W Resistor - 53-1625878-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 4W Resistor
53-1625878-4
1 Ohm 4W Resistor 53-1625878-4
Res Thin Film 1 Ohm 5% 1/4W 350ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: 1625878-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1625878-4 can be used for catalog matching and distributor lookup.

Res Thin Film 1 Ohm 5% 1/4W 350ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: 1625878-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1625878-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - 1625878-4 - 1019827-1625878-4 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 1625878-4
1019827-1625878-4
Through Hole Resistors - 1625878-4 1019827-1625878-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019827-1625878-4 Packaging: Tape & Box (TB) Termination: Axial Voltage Rating: 250 V Length: 6.3 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Military Standard: Not Composition: Thin Film Number of Terminations: 2 Resistance: 1 Ω Power Rating: 250 mW Number of Resistors: 1 Number of Pins: 2 Diameter: 2.3 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): FRN50J1R0/S; CF14JT1R00; ROX3SJ1R0; ROX2SJ1R0; CFM12JT1R00; CF12JT1R00; PR01000101008JA100; PR01000101008JA500FR N25J1R0; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Axial, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown ELV: Compliant Max Power Dissipation: 250 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019827-1625878-4
Packaging: Tape & Box (TB)
Termination: Axial
Voltage Rating: 250 V
Length: 6.3 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Military Standard: Not
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 Ω
Power Rating: 250 mW
Number of Resistors: 1
Number of Pins: 2
Diameter: 2.3 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): FRN50J1R0/S; CF14JT1R00; ROX3SJ1R0; ROX2SJ1R0; CFM12JT1R00; CF12JT1R00; PR01000101008JA100; PR01000101008JA500FRN25J1R0;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Axial, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
ELV: Compliant
Max Power Dissipation: 250 mW

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 1625878-4 53-1625878-4 1019827-1625878-4
Product Name Through-Hole Resistors 1 Ohm 4W Resistor Through Hole Resistors - 1625878-4
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers