TE Connectivity Surface Mount Resistors 1625862-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .4 MM  [.016 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 30 Power Rating (WATT) : .125 Resistance Class : 1Gω & Up Resistance Value (OHM) : 50G Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±1000
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .4 MM  [.016 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 30 Power Rating (WATT) : .125 Resistance Class : 1Gω & Up Resistance Value (OHM) : 50G Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1625862-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1625862-4
Surface Mount Resistors 1625862-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .4 MM  [.016 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 30 Power Rating (WATT) : .125 Resistance Class : 1Gω & Up Resistance Value (OHM) : 50G Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±1000

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .4 MM  [.016 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 100
  • Passive Component Tolerance (PCT) : 30
  • Power Rating (WATT) : .125
  • Resistance Class : 1GΩ & Up
  • Resistance Value (OHM) : 50G

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0805
  • Resistor Type : High Value/High Voltage Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±1000
Buy Now Datasheet
Resistors - 1625862-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1625862-4
Resistors 1625862-4
RH73 2A 50G 30% 1000PPM

RH73 2A 50G 30% 1000PPM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1625862-4 1625862-4
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E10 ohms
Tolerance 30 +/- %
Temperature Coefficient 1000 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers