Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071818-1624340-1
Packaging: Bulk
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Resistance: 680 Ω
Power Rating: 100 mW
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: 0805
Alternative Parts (Cross-Reference): 1624340-1LT7339002A6
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Power Dissipation: 100 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071818-1624340-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1624340-1 |