TE Connectivity Surface Mount Resistors 1624316-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.48 MM  [.255 INCH ] Product Length : 14.6 MM  [.575 INCH ] Product Width : 6.98 MM  [.275 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±20
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.48 MM  [.255 INCH ] Product Length : 14.6 MM  [.575 INCH ] Product Width : 6.98 MM  [.275 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1624316-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1624316-2
Surface Mount Resistors 1624316-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.48 MM  [.255 INCH ] Product Length : 14.6 MM  [.575 INCH ] Product Width : 6.98 MM  [.275 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±20

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 6.48 MM  [.255 INCH ]
  • Product Length : 14.6 MM  [.575 INCH ]
  • Product Width : 6.98 MM  [.275 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3.5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±20
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1624316-2
Resistors 1624316-2
SP3 1R0 5% TAPED

SP3 1R0 5% TAPED

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1624316-2 1624316-2
Product Name Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers