Configuration Features Number of Resistors : 1
Dimensions Product Height : 5.33 MM [.21 INCH ] Product Length : 11.6 MM [.457 INCH ] Product Width : 5.84 MM [.23 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.7K
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Height : 5.33 MM [.21 INCH ]
- Product Length : 11.6 MM [.457 INCH ]
- Product Width : 5.84 MM [.23 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 2.5
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 4.7K
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±50