TE Connectivity Surface Mount Resistors 1624304-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5.33 MM  [.21 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 5.84 MM  [.23 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.16K Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5.33 MM  [.21 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 5.84 MM  [.23 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.16K Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1624304-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1624304-1
Surface Mount Resistors 1624304-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5.33 MM  [.21 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 5.84 MM  [.23 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.16K Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 5.33 MM  [.21 INCH ]
  • Product Length : 11.6 MM  [.457 INCH ]
  • Product Width : 5.84 MM  [.23 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2.5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 3.16K

Packaging Features


  • Packaging Method : Loose Piece - Bag

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1624304-1
Resistors 1624304-1
SP2 3K16 1% LOOSE

SP2 3K16 1% LOOSE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1624304-1 1624304-1
Product Name Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers