TE Connectivity Surface Mount Resistors 1624298-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5.33 MM  [.21 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 5.84 MM  [.23 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 13.3 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±90
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5.33 MM  [.21 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 5.84 MM  [.23 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 13.3 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1624298-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1624298-2
Surface Mount Resistors 1624298-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 5.33 MM  [.21 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 5.84 MM  [.23 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : Up to 1kω Resistance Value (OHM) : 13.3 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±90

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 5.33 MM  [.21 INCH ]
  • Product Length : 11.6 MM  [.457 INCH ]
  • Product Width : 5.84 MM  [.23 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2.5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 13.3

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±90
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1624298-2
Resistors 1624298-2
SP2 13R3 1%TAPED

SP2 13R3 1%TAPED

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1624298-2 1624298-2
Product Name Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
Tolerance 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers