TE Connectivity Surface Mount Resistors 1624284-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 2.84 MM  [.112 INCH ] Product Length : 6.48 MM  [.255 INCH ] Product Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 475 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±20
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 2.84 MM  [.112 INCH ] Product Length : 6.48 MM  [.255 INCH ] Product Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 475 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1624284-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1624284-2
Surface Mount Resistors 1624284-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 2.84 MM  [.112 INCH ] Product Length : 6.48 MM  [.255 INCH ] Product Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 475 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±20

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 2.84 MM  [.112 INCH ]
  • Product Length : 6.48 MM  [.255 INCH ]
  • Product Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 475

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±20
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1624284-2
Product Name Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers