TE Connectivity Through-Hole Resistors 1624237-1

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.1 x 2.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.2 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Voltage Rating (V) : 73 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 355 Temperature Coefficient (PPMC) : ±30
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.1 x 2.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.2 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Voltage Rating (V) : 73 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 355 Temperature Coefficient (PPMC) : ±30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1624237-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1624237-1
Through-Hole Resistors 1624237-1
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.1 x 2.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.2 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Voltage Rating (V) : 73 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 355 Temperature Coefficient (PPMC) : ±30

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 7.1 x 2.4

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1.2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 10
  • Voltage Rating (V) : 73

Packaging Features


  • Packaging Method : Loose Piece - Bag

Product Type Features


  • Element Type : Wire Wound
  • Product Type : Fixed Resistor
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 355
  • Temperature Coefficient (PPMC) : ±30
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1624237-1
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers