TE Connectivity Resistors 1624204-2

Description
Variable Resistors
Request a Quote Datasheet
Description
Variable Resistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - 1624204-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1624204-2
Resistors 1624204-2
Variable Resistors

Variable Resistors

Buy Now
Swedesboro, NJ, United States
Resistors
1624204-2
Resistors 1624204-2
Resistors

Resistors

Buy Now
0.4W Rheostat - 84-1624204-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Rheostat
84-1624204-2
0.4W Rheostat 84-1624204-2
POT 1.0M OHM 0.4W 20% SIDE FLAT Product overview: 1624204-2 from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-1624204-2 can be used for catalog matching and distributor lookup.

POT 1.0M OHM 0.4W 20% SIDE FLAT Product overview: 1624204-2 from TE Connectivity is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-1624204-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1624204-2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1624204-2
Potentiometer, Carbon Film, 0.4W

Potentiometer, Carbon Film, 0.4W

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1624204-2 1624204-2 84-1624204-2 1624204-2
Product Name Resistors Resistors 0.4W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers