TE Connectivity Connectors,Interconnects 1624191-4

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Built in Switch: None Number of Turns: 15 Taper: Logarithmic Adjustment Type: Adjustable
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Built in Switch: None Number of Turns: 15 Taper: Logarithmic Adjustment Type: Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Built in Switch: None Number of Turns: 15 Taper: Logarithmic Adjustment Type: Adjustable

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 4W
Built in Switch: None
Number of Turns: 15
Taper: Logarithmic
Adjustment Type: Adjustable

Buy Now Datasheet
51 4K7A / Te Connectivity/amp Brand Amp - Te Connectivity - 75AC5659 - Newark, An Avnet Company
Chicago, IL, United States
51 4K7A / Te Connectivity/amp Brand Amp - Te Connectivity
75AC5659
51 4K7A / Te Connectivity/amp Brand Amp - Te Connectivity 75AC5659
51 4K7A / TE Connectivity/Amp Brand

51 4K7A / TE Connectivity/Amp Brand

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 75AC5659
Product Name Connectors,Interconnects 51 4K7A / Te Connectivity/amp Brand Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details