TE Connectivity ™ 1624134-2 1624134-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208044-1624134-2 Packaging: Bulk Type: Potentiometer Termination: Eyelet, Pin Voltage Rating: 500 V Length: 60.7 mm Tolerance: 20 % Military Standard: Not Actuator Length: 50.0126 mm Composition: Carbon Height: 25.2 mm Number of Turns: 1 Resistance: 220 kΩ Power Rating: 400 mW Taper: Linear Number of Gangs: 1 Actuator Diameter: 6.35 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 23 ESA 224 MMF 50NF; 23ESA224MMF50NF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 20.4 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: Unknown ELV: Compliant Max Power Dissipation: 400 mW Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208044-1624134-2 Packaging: Bulk Type: Potentiometer Termination: Eyelet, Pin Voltage Rating: 500 V Length: 60.7 mm Tolerance: 20 % Military Standard: Not Actuator Length: 50.0126 mm Composition: Carbon Height: 25.2 mm Number of Turns: 1 Resistance: 220 kΩ Power Rating: 400 mW Taper: Linear Number of Gangs: 1 Actuator Diameter: 6.35 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 23 ESA 224 MMF 50NF; 23ESA224MMF50NF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 20.4 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: Unknown ELV: Compliant Max Power Dissipation: 400 mW Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1624134-2 - 1208044-1624134-2 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208044-1624134-2 Packaging: Bulk Type: Potentiometer Termination: Eyelet, Pin Voltage Rating: 500 V Length: 60.7 mm Tolerance: 20 % Military Standard: Not Actuator Length: 50.0126 mm Composition: Carbon Height: 25.2 mm Number of Turns: 1 Resistance: 220 kΩ Power Rating: 400 mW Taper: Linear Number of Gangs: 1 Actuator Diameter: 6.35 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 23 ESA 224 MMF 50NF; 23ESA224MMF50NF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 20.4 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: Unknown ELV: Compliant Max Power Dissipation: 400 mW Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208044-1624134-2
Packaging: Bulk
Type: Potentiometer
Termination: Eyelet, Pin
Voltage Rating: 500 V
Length: 60.7 mm
Tolerance: 20 %
Military Standard: Not
Actuator Length: 50.0126 mm
Composition: Carbon
Height: 25.2 mm
Number of Turns: 1
Resistance: 220 kΩ
Power Rating: 400 mW
Taper: Linear
Number of Gangs: 1
Actuator Diameter: 6.35 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 23 ESA 224 MMF 50NF; 23ESA224MMF50NF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 20.4 mm
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 500 V
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
ELV: Compliant
Max Power Dissipation: 400 mW
Max Operating Temperature: 70 °C

Buy Now
Resistors - 1624134-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1624134-2
Resistors 1624134-2
Variable Resistors

Variable Resistors

Buy Now
Swedesboro, NJ, United States
Resistors
1624134-2
Resistors 1624134-2
Resistors

Resistors

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1208044-1624134-2 1624134-2 1624134-2
Product Name 1624134-2 Resistors Resistors
Resistance Range 220000 ohms
Tolerance 20 +/- %
Power Rating 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details