TE Connectivity Surface Mount Resistors 1624122-2

Description
Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 3.2 x .55 x 1.6 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote
Description
Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 3.2 x .55 x 1.6 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1624122-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1624122-2
Surface Mount Resistors 1624122-2
Configuration Features Number of Resistors : 4 Dimensions Passive Component Dimensions (MM) : 3.2 x .55 x 1.6 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 8 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 4

Dimensions


  • Passive Component Dimensions (MM) : 3.2 x .55 x 1.6

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .063
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 1206
  • Product Type : Fixed Resistor
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 8
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1624122-2
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details