TE Connectivity ™ Resistors - Chip Resistor - Surface Mount 1624117-5

Description
Win Source Part Number: 1369314-1624117-5 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: Vendor Undefined Mfr: TE Connectivity Passive Product Series: * Product Status: Active HTSUS: 8504.50.8000 REACH Status: REACH info available upon request ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1369314-1624117-5 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: Vendor Undefined Mfr: TE Connectivity Passive Product Series: * Product Status: Active HTSUS: 8504.50.8000 REACH Status: REACH info available upon request ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1369314-1624117-5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1369314-1624117-5
Resistors - Chip Resistor - Surface Mount 1369314-1624117-5
Win Source Part Number: 1369314-1624117-5 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: Vendor Undefined Mfr: TE Connectivity Passive Product Series: * Product Status: Active HTSUS: 8504.50.8000 REACH Status: REACH info available upon request ECCN: EAR99

Win Source Part Number: 1369314-1624117-5
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: Vendor Undefined
Mfr: TE Connectivity Passive Product
Series: *
Product Status: Active
HTSUS: 8504.50.8000
REACH Status: REACH info available upon request
ECCN: EAR99

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1369314-1624117-5
Product Name Resistors - Chip Resistor - Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers