1624112-2 -- 3650 0603 12NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0603 12Nh 5% 2K Rl Amp - Te Connectivity
1624112-2
Description
3650 0603 12nH 5% 2K RL
Description
3650 0603 12nH 5% 2K RL
Suppliers
3650 0603 12Nh 5% 2K Rl Amp - Te Connectivity
75AC5651
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5651 |
|
Product Name
|
3650 0603 12Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details