TE Connectivity Through-Hole Resistors 1623934-8

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Foil Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Foil Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623934-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623934-8
Through-Hole Resistors 1623934-8
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Foil Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.8 x 2.5

Electrical Characteristics


  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 0

Other


  • Comment : Tolerance = .002 Ω

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Foil
  • Package Size Code : 0207
  • Product Type : Fixed Resistor
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Res, Jumper, 25A, Metal Foil, Axial Rohs Compliant Neohm Te Connectivity - 79AJ9123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 25A, Metal Foil, Axial Rohs Compliant Neohm Te Connectivity
79AJ9123
Res, Jumper, 25A, Metal Foil, Axial Rohs Compliant Neohm Te Connectivity 79AJ9123
RES, JUMPER, 25A, METAL FOIL, AXIAL ROHS COMPLIANT: YES

RES, JUMPER, 25A, METAL FOIL, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1623934-8 79AJ9123
Product Name Through-Hole Resistors Res, Jumper, 25A, Metal Foil, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 0.0 ohms
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers