TE Connectivity Through-Hole Resistors 1623934-2

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Foil Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Foil Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623934-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623934-2
Through-Hole Resistors 1623934-2
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Foil Package Size Code : 0207 Product Type : Fixed Resistor Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.8 x 2.5

Electrical Characteristics


  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 0

Other


  • Comment : Tolerance = .002 Ω

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Foil
  • Package Size Code : 0207
  • Product Type : Fixed Resistor
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1623934-2
Product Name Through-Hole Resistors
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 0.0 ohms
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers