1623931-9 -- CFR25 5% 33R AMP - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 33R Amp - Te Connectivity
1623931-9
Suppliers
Cfr25 5% 33R Amp - Te Connectivity
75AC5634
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5634 |
|
Product Name
|
Cfr25 5% 33R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers