1623928-8 -- CFR16 5% 33R AMP - TE CONNECTIVITY
TE Connectivity
Cfr16 5% 33R Amp - Te Connectivity
1623928-8
Suppliers
Cfr16 5% 33R Amp - Te Connectivity
75AC5629
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5629 |
|
Product Name
|
Cfr16 5% 33R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers