TE Connectivity Cfr16 5% 120R Amp - Te Connectivity 1623927-8

Description
CFR16 5% 120R
Description
CFR16 5% 120R

Suppliers

Company
Product
Description
Supplier Links
Cfr16 5% 120R Amp - Te Connectivity - 41AJ3658 - Newark, An Avnet Company
Chicago, IL, United States
Cfr16 5% 120R Amp - Te Connectivity
41AJ3658
Cfr16 5% 120R Amp - Te Connectivity 41AJ3658
CFR16 5% 120R

CFR16 5% 120R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ3658
Product Name Cfr16 5% 120R Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details