TE Connectivity Through-Hole Resistors 1623927-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623927-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623927-5
Through-Hole Resistors 1623927-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 3.5 x 1.85

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 10

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Carbon Film, Thin Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : -1200 - 0
Buy Now Datasheet
Resistors - 1623927-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1623927-5
Resistors 1623927-5
CFR16 5% 10R

CFR16 5% 10R

Buy Now
Swedesboro, NJ, United States
Resistors
1623927-5
Resistors 1623927-5
Leaded Commodity

Leaded Commodity

Buy Now
Res, 10R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity - 74AJ8295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity
74AJ8295
Res, 10R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity 74AJ8295
RES, 10R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 10R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1623927-5 1623927-5 74AJ8295
Product Name Through-Hole Resistors Resistors Res, 10R, 0.25W, Axial, Carbon Film Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient -1200 to 0.0 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers