TE Connectivity Trimmer Potentiometers 1623924-3

Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 10 Dimensions Passive Component Dimensions (MM) : 4.8 x 3.5 x 5.1 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Multi-Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote
Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 10 Dimensions Passive Component Dimensions (MM) : 4.8 x 3.5 x 5.1 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Multi-Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1623924-3 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1623924-3
Trimmer Potentiometers 1623924-3
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 10 Dimensions Passive Component Dimensions (MM) : 4.8 x 3.5 x 5.1 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Multi-Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±100

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Screwdriver Slot
  • Number of Turns : 10

Dimensions


  • Passive Component Dimensions (MM) : 4.8 x 3.5 x 5.1

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 10K

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Multi-Turn
  • Sealing Option : Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1623924-3
Product Name Trimmer Potentiometers
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0545 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0038 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0223 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-0989-0611 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details