TE Connectivity Trimmer Potentiometers 1623922-6

Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.75 x 3.1 x 1.55 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .15 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 20K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Not Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote
Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.75 x 3.1 x 1.55 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .15 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 20K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Not Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1623922-6 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1623922-6
Trimmer Potentiometers 1623922-6
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.75 x 3.1 x 1.55 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .15 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 20K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Not Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±250

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Cross Slot
  • Number of Turns : 1

Dimensions


  • Passive Component Dimensions (MM) : 3.75 x 3.1 x 1.55

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .25
  • Power Rating (WATT) : .15
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 20K

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Continuous
  • Sealing Requirement : Not Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Temperature Coefficient (PPMC) : ±250
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1623922-6
Product Name Trimmer Potentiometers
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0020 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0676 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0221 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0019 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details