TE Connectivity Trimmer Potentiometers 1623895-6

Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Semi-Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote
Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Semi-Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1623895-6 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1623895-6
Trimmer Potentiometers 1623895-6
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Semi-Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Temperature Coefficient (PPMC) : ±250

Body Features


  • Passive Component Lead Type : Radial-Leaded
  • Product Orientation : Vertical

Configuration Features


  • Adjustment Location : Side
  • Adjustment Method : Cross Slot
  • Number of Turns : 1

Dimensions


  • Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .25
  • Power Rating (WATT) : .2
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 2K

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Single Turn
  • Sealing Requirement : Semi-Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±250
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1623895-6
Product Name Trimmer Potentiometers
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0079 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0238 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0028 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0555 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details