TE Connectivity Trimmer Potentiometers 1623894-6

Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 1M Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Semi-Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote
Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 1M Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Semi-Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1623894-6 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1623894-6
Trimmer Potentiometers 1623894-6
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Cross Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5 Electrical Characteristics Passive Component Tolerance (PCT) : .25 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 1M Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Semi-Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Temperature Coefficient (PPMC) : ±250

Body Features


  • Passive Component Lead Type : Radial-Leaded
  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Cross Slot
  • Number of Turns : 1

Dimensions


  • Passive Component Dimensions (MM) : 8.1 x 6.8 x 3.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .25
  • Power Rating (WATT) : .2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 1M

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Single Turn
  • Sealing Requirement : Semi-Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±250
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1623894-6
Product Name Trimmer Potentiometers
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0275 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0021 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-1298-0081 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0690 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details