TE Connectivity ™ Potentiometers, Variable Resistors - Trimmer Potentiometers 1623863-8

Description
Win Source Part Number: 1041074-1623863-8 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 4270, Citec Termination Style: PC Pins Package: Bulk Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.284" x 0.185" Face (7.20mm x 4.70mm) Alternative Parts (Cross-Reference): 3386X-DF6-503LF; 3362U-1-503; 3362R-1-503; T73XX503KT20; EVM-EYGA00B54; EVN-DJAA03B54; 1-1623849-2; 1-1623893-2; 416XA503P1623863-8 .; 404806433012; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 2266-1623863-8,40480 6433012.00
Request a Quote Datasheet
Description
Win Source Part Number: 1041074-1623863-8 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 4270, Citec Termination Style: PC Pins Package: Bulk Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.284" x 0.185" Face (7.20mm x 4.70mm) Alternative Parts (Cross-Reference): 3386X-DF6-503LF; 3362U-1-503; 3362R-1-503; T73XX503KT20; EVM-EYGA00B54; EVN-DJAA03B54; 1-1623849-2; 1-1623893-2; 416XA503P1623863-8 .; 404806433012; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 2266-1623863-8,40480 6433012.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1041074-1623863-8
Potentiometers, Variable Resistors - Trimmer Potentiometers 1041074-1623863-8
Win Source Part Number: 1041074-1623863-8 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 4270, Citec Termination Style: PC Pins Package: Bulk Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.284" x 0.185" Face (7.20mm x 4.70mm) Alternative Parts (Cross-Reference): 3386X-DF6-503LF; 3362U-1-503; 3362R-1-503; T73XX503KT20; EVM-EYGA00B54; EVN-DJAA03B54; 1-1623849-2; 1-1623893-2; 416XA503P1623863-8 .; 404806433012; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 2266-1623863-8,40480 6433012.00

Win Source Part Number: 1041074-1623863-8
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 4270, Citec
Termination Style: PC Pins
Package: Bulk
Standard Package: 1,000
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 14
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.284" x 0.185" Face (7.20mm x 4.70mm)
Alternative Parts (Cross-Reference): 3386X-DF6-503LF; 3362U-1-503; 3362R-1-503; T73XX503KT20; EVM-EYGA00B54; EVN-DJAA03B54; 1-1623849-2; 1-1623893-2; 416XA503P1623863-8 .; 404806433012;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TE Connectivity Passive Product
Other Names: 2266-1623863-8,404806433012.00

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1041074-1623863-8
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
800FP 22 mm Operator - 800FP-POTA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0563 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details