TE Connectivity Through-Hole Resistors 1623819-2

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 18 x 6.4 x 6.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : .005 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±950
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 18 x 6.4 x 6.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : .005 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623819-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623819-2
Through-Hole Resistors 1623819-2
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 18 x 6.4 x 6.4 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : .005 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±950

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 18 x 6.4 x 6.4

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .005

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Foil
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±950
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1623819-2
Resistors 1623819-2
SBL4 R005 5%

SBL4 R005 5%

Buy Now
Swedesboro, NJ, United States
Resistors
1623819-2
Resistors 1623819-2
Resistors

Resistors

Buy Now
Res, 0R005, 4W, Metal Foil, Axial Rohs Compliant Cgs Te Connectivity - 79AJ9122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 4W, Metal Foil, Axial Rohs Compliant Cgs Te Connectivity
79AJ9122
Res, 0R005, 4W, Metal Foil, Axial Rohs Compliant Cgs Te Connectivity 79AJ9122
RES, 0R005, 4W, METAL FOIL, AXIAL ROHS COMPLIANT: YES

RES, 0R005, 4W, METAL FOIL, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1623819-2 1623819-2 79AJ9122
Product Name Through-Hole Resistors Resistors Res, 0R005, 4W, Metal Foil, Axial Rohs Compliant Cgs Te Connectivity
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
Temperature Coefficient 950 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details