TE Connectivity Sbl4 R005 5% Amp - Te Connectivity 1623819-2

Description
SBL4 R005 5%
Description
SBL4 R005 5%

Suppliers

Company
Product
Description
Supplier Links
Sbl4 R005 5% Amp - Te Connectivity - 41AJ3654 - Newark, An Avnet Company
Chicago, IL, United States
Sbl4 R005 5% Amp - Te Connectivity
41AJ3654
Sbl4 R005 5% Amp - Te Connectivity 41AJ3654
SBL4 R005 5%

SBL4 R005 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ3654
Product Name Sbl4 R005 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details