TE Connectivity Chassis Mount Resistors 1623810-1

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 216 x 28 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 180 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.25K Mechanical Attachment Chassis Mount Resistor Mount Style : Bracket Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 200 Temperature Coefficient (PPMC) : ±400
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 216 x 28 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 180 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.25K Mechanical Attachment Chassis Mount Resistor Mount Style : Bracket Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 200 Temperature Coefficient (PPMC) : ±400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1623810-1 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1623810-1
Chassis Mount Resistors 1623810-1
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 216 x 28 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 180 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.25K Mechanical Attachment Chassis Mount Resistor Mount Style : Bracket Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 200 Temperature Coefficient (PPMC) : ±400

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 216 x 28

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 180
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.25K

Mechanical Attachment


  • Chassis Mount Resistor Mount Style : Bracket

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 200
  • Temperature Coefficient (PPMC) : ±400
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1623810-1
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 1250 ohms
Tolerance 5 +/- %
Temperature Coefficient 400 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers