TE Connectivity Sqm5 15K 5% (Metal Film) Amp - Te Connectivity 1623782-3

Description
SQM5 15K 5% (METAL FILM)
Description
SQM5 15K 5% (METAL FILM)

Suppliers

Company
Product
Description
Supplier Links
Sqm5 15K 5% (Metal Film) Amp - Te Connectivity - 75AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Sqm5 15K 5% (Metal Film) Amp - Te Connectivity
75AC5611
Sqm5 15K 5% (Metal Film) Amp - Te Connectivity 75AC5611
SQM5 15K 5% (METAL FILM)

SQM5 15K 5% (METAL FILM)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AC5611
Product Name Sqm5 15K 5% (Metal Film) Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers