TE Connectivity Through-Hole Resistors 1623777-6

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.05 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 200 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.05 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 200 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623777-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623777-6
Through-Hole Resistors 1623777-6
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.05 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 200 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 19.05 x 2.54 x 25.4

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 7
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 200

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 1623777-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1623777-6
Resistors 1623777-6
MPC7 200R 5%

MPC7 200R 5%

Buy Now
Through-Hole 7W 200ohm Resistor - 53-1623777-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 200ohm Resistor
53-1623777-6
Through-Hole 7W 200ohm Resistor 53-1623777-6
Fixed Resistor, Metal Glaze/thick Film, 7W, 200ohm, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 1623777-6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1623777-6 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 7W, 200ohm, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 1623777-6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1623777-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1623777-6 - 1140313-1623777-6 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 1623777-6
1140313-1623777-6
Through Hole Resistors - 1623777-6 1140313-1623777-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140313-1623777-6 Packaging: Bulk Termination: Radial Voltage Rating: 300 V Length: 19.05 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Power resistor, Thick Film Height: 25.4 mm Number of Terminations: 2 Resistance: 200 Ω Power Rating: 7 W Number of Resistors: 1 Width: 2.54 mm Categories: Through Hole Resistors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 2.54 mm Mount: Radial, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 12.7 mm ELV: Compliant Max Power Dissipation: 7 W Max Operating Temperature: 125 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140313-1623777-6
Packaging: Bulk
Termination: Radial
Voltage Rating: 300 V
Length: 19.05 mm
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Power resistor, Thick Film
Height: 25.4 mm
Number of Terminations: 2
Resistance: 200 Ω
Power Rating: 7 W
Number of Resistors: 1
Width: 2.54 mm
Categories: Through Hole Resistors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 2.54 mm
Mount: Radial, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 12.7 mm
ELV: Compliant
Max Power Dissipation: 7 W
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 1623777-6 1623777-6 53-1623777-6 1140313-1623777-6
Product Name Through-Hole Resistors Resistors Through-Hole 7W 200ohm Resistor Through Hole Resistors - 1623777-6
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details