TE Connectivity Through-Hole Resistors 1623775-1

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623775-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623775-1
Through-Hole Resistors 1623775-1
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±100

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 25.4 x 2.54 x 25.4

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 10
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 10

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 1623775-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1623775-1
Resistors 1623775-1
MPC10 10R 5%

MPC10 10R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1623775-1 1623775-1
Product Name Through-Hole Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers