TE Connectivity Bche 7 W 15R 5% Amp - Te Connectivity 1623732-9

Description
BCHE 7 W 15R 5%
Description
BCHE 7 W 15R 5%

Suppliers

Company
Product
Description
Supplier Links
Bche 7 W 15R 5% Amp - Te Connectivity - 35AC9290 - Newark, An Avnet Company
Chicago, IL, United States
Bche 7 W 15R 5% Amp - Te Connectivity
35AC9290
Bche 7 W 15R 5% Amp - Te Connectivity 35AC9290
BCHE 7 W 15R 5%

BCHE 7 W 15R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC9290
Product Name Bche 7 W 15R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details