1623732-8 -- BCHE 7 W 15K 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 7 W 15K 5% Amp - Te Connectivity
1623732-8
Description
BCHE 7 W 15K 5%
Description
BCHE 7 W 15K 5%
Suppliers
Bche 7 W 15K 5% Amp - Te Connectivity
75AC5602
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5602 |
|
Product Name
|
Bche 7 W 15K 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details