TE Connectivity Through-Hole Resistors 1623732-2

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 38 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 38 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623732-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623732-2
Through-Hole Resistors 1623732-2
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 38 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 38 x 7 x 8

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 7
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 10K

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1623732-2
Resistors 1623732-2
BCHE 7 W 10K 5%

BCHE 7 W 10K 5%

Buy Now
Swedesboro, NJ, United States
Resistors
1623732-2
Resistors 1623732-2
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1623732-2 1623732-2
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers