1623732-2 -- BCHE 7 W 10K 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 7 W 10K 5% Amp - Te Connectivity
1623732-2
Description
BCHE 7 W 10K 5%
Description
BCHE 7 W 10K 5%
Suppliers
Bche 7 W 10K 5% Amp - Te Connectivity
35AC9287
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9287 |
|
Product Name
|
Bche 7 W 10K 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
2 suppliers