1623730-9 -- BCHE 4 W 220R 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 4 W 220R 5% Amp - Te Connectivity
1623730-9
Description
BCHE 4 W 220R 5%
Description
BCHE 4 W 220R 5%
Suppliers
Bche 4 W 220R 5% Amp - Te Connectivity
75AC5601
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5601 |
|
Product Name
|
Bche 4 W 220R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details