1623730-8 -- BCHE 4 W 1R5 10% AMP - TE CONNECTIVITY
TE Connectivity
Bche 4 W 1R5 10% Amp - Te Connectivity
1623730-8
Description
BCHE 4 W 1R5 10%
Description
BCHE 4 W 1R5 10%
Suppliers
Bche 4 W 1R5 10% Amp - Te Connectivity
75AC5600
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5600 |
|
Product Name
|
Bche 4 W 1R5 10% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details