TE Connectivity Through-Hole Resistors 1623730-6

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623730-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623730-6
Through-Hole Resistors 1623730-6
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 20 x 7 x 8

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.5K

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1623730-6
Resistors 1623730-6
BCHE 4 W 1K5 5%

BCHE 4 W 1K5 5%

Buy Now
Swedesboro, NJ, United States
Resistors
1623730-6
Resistors 1623730-6
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1623730-6 1623730-6
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers