1623729-5 -- BCHE 17 W 15K 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 17 W 15K 5% Amp - Te Connectivity
1623729-5
Description
BCHE 17 W 15K 5%
Description
BCHE 17 W 15K 5%
Suppliers
Bche 17 W 15K 5% Amp - Te Connectivity
35AC9279
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9279 |
|
Product Name
|
Bche 17 W 15K 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details