1623728-3 -- BCHE 11 W 10R 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 11 W 10R 5% Amp - Te Connectivity
1623728-3
Description
BCHE 11 W 10R 5%
Description
BCHE 11 W 10R 5%
Suppliers
Bche 11 W 10R 5% Amp - Te Connectivity
75AC5593
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5593 |
|
Product Name
|
Bche 11 W 10R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers