TE Connectivity Through-Hole Resistors 1623721-1

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Electrical Characteristics Power Rating (WATT) : 17 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Brass Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Electrical Characteristics Power Rating (WATT) : 17 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Brass Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623721-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623721-1
Through-Hole Resistors 1623721-1
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Electrical Characteristics Power Rating (WATT) : 17 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Brass Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Electrical Characteristics


  • Power Rating (WATT) : 17

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Brass

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
Buy Now Datasheet
Resistors - 1623721-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1623721-1
Resistors 1623721-1
SUPPORT PILLARS

SUPPORT PILLARS

Buy Now
Swedesboro, NJ, United States
Resistors
1623721-1
Resistors 1623721-1
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1623721-1 1623721-1
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Power Rating 17 watts
Number of Resistors 1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers