TE Connectivity Through-Hole Resistors 1623720-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19 x 7 Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±1300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19 x 7 Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±1300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623720-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623720-3
Through-Hole Resistors 1623720-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19 x 7 Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±1300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 19 x 7

Electrical Characteristics


  • Operating Voltage (V) : 400
  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 10

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Ceramic Composition
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Temperature Coefficient (PPMC) : ±1300
Buy Now Datasheet
Resistors - 1623720-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1623720-3
Resistors 1623720-3
CCR2 10R 10%

CCR2 10R 10%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1623720-3 1623720-3
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
Temperature Coefficient 1300 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers